EN
  • EN
  • DE
  • IT

DCP-RJ6B-F

Part No DCP-RJ6B-F
Manufacturer Conxall/Switchcraft
Catalog Modular Connectors
Description CONN MOD COUPLER 8P8C TO 8P8C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) Jack, 8p8c (RJ45)
Convert To (Adapter End) Jack, 8p8c (RJ45)
Type Coupler
Features Quick Connect
Ingress Protection IP67/IP68 - Dust Tight, Waterproof
Mounting Type Panel Mount, Flange
Ratings Cat6
Shielding Unshielded
Shell Material, Finish Thermoplastic
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631843-DCP-RJ6B-F
Ultra Librarian 3D Model Ultra Librarian DCP-RJ6B-F CAD Model

Description

N

You May Also Be Interested in

Pulse
1x1 Tab-DOWN RJ45 | CONN MAGJACK 1PORT 100 BASE-TX
Lowest to $2.7858
Pulse
integrated magnetics connector | CONN MAGJACK 1PORT 100 BASE-TX
Lowest to $3.6536
Pulse
Surface Mount 1x1 | CONN PULSEJACK 1PORT 10/100B-TX
Lowest to $3.4130
Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Need more? Email Us
Molex, LLC
Modular Jack, Right Angle, Low Profile, SMT, 6/6 | CONN MOD JACK 6P6C R/A UNSHLD
Lowest to $1.3911
TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.0827
TE Connectivity
MODULAR PLUG ASSEMBLY, 8 POSITION, SHIELDED, ROUND ACBLE, SOLID WIRE | CONN MOD PLUG 8P8C SHIELDED
Lowest to $2.7826
Pulse
1x1 Tab-DOWN RJ45 | CONN MAGJACK 1PORT 100 BASE-TX
Lowest to $3.2500
Molex, LLC
CONN MOD JACK 6P6C R/A UNSHLD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess