EN
  • EN
  • DE

170M3016D

Part No 170M3016D
Manufacturer Cooper Bussmann, Inc.
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073651-170M3016D
Categories OEM Parts(0-9)
Manufacturer Cooper Bussmann, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 170M3016D CAD Model

Description

The 170M3016D is a high-speed fuse manufactured by Cooper Bussmann. It's designed to provide overcurrent protection in various electrical systems. This fuse is known for its reliable performance and robust construction, making it suitable for industrial and commercial applications.

Applications:

  • Industrial Motor Protection: Safeguards motors from overloads and short circuits.
  • Power Distribution Systems: Provides overcurrent protection in distribution panels and switchboards.
  • Semiconductor Protection: Protects sensitive semiconductor devices from damaging current surges.
  • Inverter Systems: Used in inverters to protect against overcurrent conditions.
  • UPS (Uninterruptible Power Supplies): Protects critical components in UPS systems.

Features:

  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • Fast Acting: Quickly clears overcurrents to minimize damage to protected equipment.
  • Voltage Rating: Designed for specific voltage levels in electrical systems.
  • Current Rating: Available in various current ratings to match specific application requirements.
  • Robust Construction: Withstands harsh industrial environments.

Benefits:

  • Enhanced Equipment Protection: Prevents damage to valuable equipment from overcurrent conditions.
  • Reduced Downtime: Fast acting characteristics minimize downtime due to electrical faults.
  • Improved Safety: Provides a safe and reliable means of overcurrent protection.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Long Service Life: Robust construction ensures long-term reliability.

Additional Details:

The 170M3016D fuse has a voltage rating of 690VAC and an interrupting rating of 200kA. It is available in a specific physical size and terminal configuration, depending on the exact model. It is crucial to select the correct current rating for the specific application to ensure proper protection. Installation should be carried out by qualified personnel in accordance with applicable electrical codes.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess