EN
  • EN
  • DE
  • IT

PRCP-MSMF020/60-2E

Part No PRCP-MSMF020/60-2E
Manufacturer Copal Electronics Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157390-PRCP-MSMF020/60-2E
Categories Custom Parts
Manufacturer Copal Electronics Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRCP-MSMF020/60-2E CAD Model

Description

The PRCP-MSMF020/60-2E is a precision potentiometer manufactured by Copal Electronics. It's designed for applications requiring accurate and reliable resistance adjustment. This potentiometer offers stable performance and is suitable for both manual and automated adjustment scenarios.

Applications

  • Industrial Equipment: Used in control panels, machinery calibration, and process control systems for precise resistance adjustments.
  • Medical Devices: Employed in medical instrumentation for settings adjustment, calibration, and fine-tuning of equipment parameters.
  • Audio Equipment: Utilized in audio mixers, amplifiers, and synthesizers for volume control, tone adjustment, and other audio parameter modifications.
  • Testing and Measurement Equipment: Incorporated into multimeters, oscilloscopes, and signal generators for accurate resistance adjustments during calibration and operation.
  • Robotics: Employed in robotic systems for position control, speed adjustment, and other precise parameter settings.

Features

  • High Precision: Offers excellent linearity and resolution, ensuring accurate resistance settings.
  • Long Life: Designed for durability and long-term reliability, maintaining performance over repeated adjustments.
  • Compact Size: Features a small form factor, allowing for integration into space-constrained applications.
  • Sealed Construction: Offers protection against dust, moisture, and other environmental factors, ensuring stable performance in harsh conditions.
  • Multiple Mounting Options: Available with various mounting configurations to accommodate different installation requirements.
  • Wide Resistance Range: Available in various resistance values to suit a broad range of application needs.

Benefits

  • Accuracy: High precision ensures accurate and repeatable resistance settings, improving overall system performance.
  • Reliability: Durable construction and sealed design ensure long-term reliability, reducing maintenance costs.
  • Versatility: Multiple resistance values and mounting options allow for flexible integration into various applications.
  • Ease of Use: Simple adjustment mechanism allows for easy and precise resistance setting.
  • Environmental Protection: Sealed construction protects against environmental factors, ensuring stable performance in harsh conditions.

Additional Details

The PRCP-MSMF020/60-2E potentiometer typically has a resistance tolerance of ±5% or better. The power rating is typically around 0.25W to 0.5W, depending on the specific model. The operating temperature range is usually between -25°C and +85°C. The mechanical life expectancy is often specified at 10,000 or more cycles. The construction typically involves a resistive element made of cermet or conductive plastic, ensuring stable and reliable performance over time. Further specifications, including specific resistance values and tolerance ratings, can be found in the Copal Electronics datasheet for this potentiometer.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS SWITCH 8 X 1:1 48TSSOP / Bus Switch 8 x 1:1 48-TSSOP
Lowest to $66.2085
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Raytheon Company
Need more? Email Us
NEC
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Pasternack Enterprises, Inc.
Key Specifications, Polarity: Standard, Connector Series: SMA, Connector Gender: Male, Impedance: 50 Ohm, Body Style:...
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
Lowest to $119.7072

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9249 $67.2727
54+ $2.4009 $129.6486
84+ $2.3259 $195.3756
115+ $2.2509 $258.8535
149+ $2.1758 $324.1942
199+ $1.9507 $388.1893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess