EN
  • EN
  • DE

PHD20N06LT

Part No PHD20N06LT
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151111-PHD20N06LT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHD20N06LT CAD Model

Description

PHD20N06LT - NXP Semiconductors

The PHD20N06LT is a robust, high-performance TrenchMOS™ logic level FET designed by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This particular product is part of NXP's TrenchMOS portfolio, which is renowned for providing superior power efficiency and density. It is specifically engineered to address the demanding requirements of modern electronic circuits, offering a combination of low on-state resistance and high switching speeds.

Key Features:

  • Low Threshold Voltage: The device has a low threshold voltage, making it compatible with logic-level drive circuits and reducing the need for additional driver circuitry.
  • High-Speed Switching: With its fast switching capabilities, the PHD20N06LT minimizes switching losses and is ideal for high-frequency applications.
  • Low On-State Resistance (Rds(on)): This feature ensures minimal conduction losses, enhancing overall energy efficiency in applications.
  • Improved Ruggedness: The device is designed to withstand high energy pulses in the avalanche and commutation modes, which makes it highly reliable in harsh operating conditions.
  • Enhanced Thermal Performance: The PHD20N06LT boasts an excellent thermal design, facilitating better heat dissipation and allowing for higher current carrying capacity.

Applications:

The versatility of the PHD20N06LT allows it to be used in a wide array of applications, including:

  • DC/DC converters
  • Switched Mode Power Supplies (SMPS)
  • Motor control circuits
  • Automotive systems
  • Power management functions

Quality and Reliability:

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHD20N06LT is no exception, as it is manufactured in state-of-the-art facilities, ensuring that each component meets stringent performance criteria. This MOSFET is also supported by comprehensive technical documentation and application support, enabling designers to integrate the component into their designs with confidence.

You May Also Be Interested in

NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Radiall USA, Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess