EN
  • EN
  • DE

PRCP-USMF010-2C

Part No PRCP-USMF010-2C
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 280384-PRCP-USMF010-2C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PRCP-USMF010-2C CAD Model

Description

The PRCP-USMF010-2C is a high-quality potentiometer produced by Copal Electronics Inc., designed for applications that demand precise and reliable position or level sensing. Its compact size and robust construction make it suitable for integration into various industrial and consumer products. This potentiometer ensures accurate control and long-term stability, providing excellent value for its performance.

Applications:

  • Robotics: Used for accurate joint position feedback in robotic arms.
  • Industrial Automation: Integrated into automated machinery for precise control and feedback.
  • Medical Equipment: Utilized in medical devices for fine adjustments and control.
  • Instrumentation: Employed in test and measurement equipment for accurate settings.
  • Consumer Electronics: Found in high-end audio equipment for volume and tone control.

Features:

  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Resolution: Provides fine adjustment capabilities for precise control.
  • Long Life: Ensures extended operational life and reliability.
  • Excellent Linearity: Offers accurate signal conversion across the entire range.
  • Robust Construction: Withstands harsh operating conditions for enhanced durability.
  • Sealed Design: Protects against dust and splashes, increasing reliability in diverse environments.

Benefits:

  • Precise Control: Enables accurate and repeatable adjustments in various applications.
  • Reliable Performance: Guarantees consistent and dependable operation, minimizing downtime.
  • Easy Integration: Simplifies installation and interfacing with existing systems.
  • Cost-Effective: Provides a balance of performance and price, offering excellent value.
  • Long-Term Stability: Maintains accuracy over time, reducing the need for frequent recalibration.

Additional Details:

The PRCP-USMF010-2C potentiometer typically features a resistance value of 1kΩ. It incorporates a conductive plastic element to provide high resolution and low noise. The operating temperature range is generally from -40°C to +125°C. The mechanical life is rated for millions of cycles, ensuring long-term reliability. The potentiometer also exhibits excellent linearity, typically around ±1%. Power dissipation depends on the application but is usually low (e.g., < 1W).

The potentiometer's construction includes a robust housing to protect against environmental factors. The shaft is typically made of stainless steel for enhanced durability and resistance to corrosion. Terminations may vary but commonly include solder pins or wire leads for easy connection.

This potentiometer is an excellent choice for applications requiring precision, reliability, and long life. Its compact size and robust design make it suitable for demanding environments, while its high resolution and linearity ensure accurate and repeatable performance in a wide range of control systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess