EN
  • EN
  • DE

SC-1010TB

Part No SC-1010TB
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 314376-SC-1010TB
Popularity Low
Supply and Demand Status Limited
Package Tape & Reel (TR)
Product Status Active
Circuit Hexadecimal
Number of Positions 16
Current Rating (Amps) 100mA
Voltage Rating 5VDC
Actuator Type Rotary for Tool
Actuator Level Flush, Recessed
Contact Material Copper Alloy
Contact Finish Gold
Height Above Board 0.157" (4.00mm)
Mounting Type Surface Mount
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian SC-1010TB CAD Model

Description

The Copal Electronics SC-1010TB is a precision trimmer potentiometer designed for accurate and reliable adjustment in various electronic circuits. This component is commonly used where fine-tuning and calibration are essential.

Applications

  • Calibration of electronic instruments: Used in oscilloscopes, multimeters, and signal generators to fine-tune accuracy.
  • Audio equipment adjustment: Employed in amplifiers, mixers, and equalizers for gain and tone control.
  • Sensor trimming: Integrated into sensor circuits to adjust output for specific ranges and conditions.
  • Power supply calibration: Used to set precise voltage and current levels in power supplies.
  • Robotics and automation: Used for position feedback and control systems.

Features

  • High Resolution: Offers a fine adjustment resolution, allowing for precise setting of resistance.
  • Enclosed Construction: Protects the internal resistive element from dust, dirt, and other environmental contaminants, ensuring long-term stability and reliability.
  • Stable Resistance: Maintains a consistent resistance value over time and temperature variations.
  • Compact Size: Small footprint for easy integration into densely populated circuit boards.
  • Through-hole Mounting: Designed for secure and straightforward mounting on PCBs.

Benefits

  • Improved Accuracy: Enables precise calibration and adjustment, leading to improved accuracy in electronic circuits.
  • Enhanced Reliability: Enclosed construction and stable resistance ensure long-term reliable performance.
  • Simplified Adjustment: Easy to adjust with a screwdriver or similar tool.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Cost Effective: Provides a reliable and accurate adjustment solution at a reasonable cost.

Additional Details

The SC-1010TB features a carbon resistive element, providing a good balance between cost and performance. The trimmer is designed for single-turn adjustment. It is crucial to consult the datasheet for specific electrical characteristics such as resistance range, tolerance, power rating, and temperature coefficient before use. Ensure the potentiometer is operated within its specified voltage and current limits to avoid damage. The typical resistance range available for this model is from 100 ohms to 1 megaohm, with a standard tolerance of ±20%. It is important to note that while the enclosed construction provides some protection, the trimmer is not designed for harsh environments or exposure to corrosive substances. Regular cleaning of the surrounding area can help to maintain optimal performance. This Copal trimmer offers a reliable and accurate solution for trimming and adjustment applications, offering a cost-effective solution when precision is required.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess