EN
  • EN
  • DE

SM-4ETW500

Part No SM-4ETW500
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 190576-SM-4ETW500
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM-4ETW500 CAD Model

Description

The SM-4ETW500 is a single-turn, cermet trimming potentiometer manufactured by Copal Electronics. This potentiometer is designed for precision adjustment in electronic circuits. It features a compact design, high stability, and excellent adjustability, making it suitable for a wide range of applications where precise calibration or fine-tuning is required.

Applications

  • Calibration of Electronic Instruments
  • Adjustment of Amplifier Gain
  • Control of Voltage Levels
  • Setting of Timer Intervals
  • Fine-Tuning of Audio Equipment

Features

  • Cermet Element for High Stability
  • Single-Turn Adjustment
  • Compact Size
  • Sealed Construction
  • RoHS Compliant

Benefits

  • Precise Adjustment
  • Long-Term Stability
  • Resistance to Environmental Factors
  • Easy Integration into Circuits
  • Environmentally Friendly

Additional Details

The SM-4ETW500 has a resistance value of 500 ohms. This potentiometer offers a linear taper, meaning the resistance changes linearly with the rotation of the adjustment screw. It's built with a cermet resistive element, which provides excellent stability over time and temperature variations. The sealed construction protects the potentiometer from dust, moisture, and other contaminants, ensuring reliable operation in harsh environments. The single-turn design allows for quick and easy adjustments. The compact size makes it ideal for applications where space is limited. The SM-4ETW500 is designed for through-hole mounting, simplifying installation on printed circuit boards.

The potentiometer can be used in a variety of electronic circuits for calibration, fine-tuning, and control. Its high stability and precision make it a reliable choice for applications where accuracy is critical. The SM-4ETW500 meets RoHS requirements, ensuring that it does not contain hazardous substances. The combination of its robust construction and precise adjustment capabilities makes this potentiometer a valuable component in many electronic designs.

You May Also Be Interested in

Vishay
TRIMMER 5K OHM 0.5W PC PIN TOP
Lowest to $4.1368
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 0.25W J LEAD TOP
Need more? Email Us
TT Electronics
TRIMMER 200 OHM 1W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 200OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.75W PC PIN SIDE
Lowest to $4.0273
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess