EN
  • EN
  • DE

ST-32TA53

Part No ST-32TA53
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193867-ST-32TA53
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-32TA53 CAD Model

Description

The ST-32TA53 is a trimming potentiometer manufactured by Copal Electronics Inc. It is designed for circuit calibration and adjustment, enabling precise control over resistance values in electronic applications.

Applications:

  • Calibration circuits: Used in various electronic devices for fine-tuning performance.
  • Feedback control loops: Integrates into feedback mechanisms to adjust system parameters.
  • Signal trimming: Corrects signal offsets and variations in sensitive circuits.
  • Instrumentation: Applied in test and measurement equipment for accurate value setting.
  • Gain control: Used to adjust the gain of amplifiers and other signal processing circuits.

Features:

  • Compact size: Allows for integration into densely populated circuit boards.
  • High stability: Ensures consistent performance over a wide range of environmental conditions.
  • Precise adjustment: Enables fine-tuning of resistance values with high resolution.
  • Sealed construction: Protects against dust, moisture, and other contaminants.
  • Multiple terminal styles: Offers flexibility in mounting and connection options.

Benefits:

  • Improved circuit performance: Optimizes electronic systems for enhanced accuracy and reliability.
  • Reduced manufacturing costs: Streamlines production processes by allowing for component variation compensation.
  • Extended product lifespan: Enhances system durability through accurate calibration and stable operation.
  • Simplified maintenance: Facilitates easy adjustment and repair of electronic equipment.
  • Enhanced design flexibility: Provides designers with more options for implementing precise control circuits.

Additional Details:

The ST-32TA53 potentiometer typically features a resistance range that allows for flexibility in various applications. Its power rating is designed to handle typical signal levels encountered in electronic circuits. The temperature coefficient is minimized to maintain stability across a range of operating temperatures. The mechanical endurance ensures it can withstand repeated adjustments without significant degradation in performance. It is RoHS compliant, adhering to environmental regulations regarding hazardous substances.

You May Also Be Interested in

TT Electronics
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.75W PC PIN SIDE
Lowest to $4.0273
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess