EN
  • EN
  • DE

ST-4ETG1K-102

Part No ST-4ETG1K-102
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193911-ST-4ETG1K-102
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-4ETG1K-102 CAD Model

Description

The Copal Electronics Inc. ST-4ETG1K-102 is a trimming potentiometer, a variable resistor designed for fine adjustments in electronic circuits. The "102" marking typically indicates a resistance of 1 kilohm (10 x 10^2 ohms). The ST-4ETG series is a specific type of trimmer potentiometer offered by Copal.

Applications

  • Calibration of test and measurement equipment
  • Gain adjustment in amplifiers
  • Offset voltage correction
  • Frequency tuning in oscillators
  • Sensor trimming
  • Robotics
  • Industrial Controls

Features

  • 1kΩ resistance
  • Compact size
  • Through-hole mounting
  • Top adjustment
  • High resolution for accurate adjustments
  • Stable resistance

Benefits

  • Provides precise and reliable resistance adjustment
  • Easy to integrate into electronic circuits
  • Allows for fine-tuning of circuit parameters
  • Small footprint for space-constrained applications
  • Cost-effective calibration solution

Additional Details

The ST-4ETG1K-102 is designed for relatively infrequent adjustments. Always consult the datasheet to determine the appropriate operating voltage and current. The temperature coefficient influences the resistance value over temperature. The exact specifications for the series need to be verified in the datasheet. This series can be sealed. The typical adjustment tool is a small screwdriver.

Careful soldering techniques are necessary to avoid damaging the component. When selecting a trimmer potentiometer, consider the resistance range, tolerance, temperature coefficient, and physical dimensions. Ensure that the potentiometer's power rating is adequate for the intended application. The resistance value will shift with temperature; refer to the datasheet for specifics. Proper handling and storage are essential to maintain the potentiometer's performance.

You May Also Be Interested in

Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 200 OHM 1W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.25W GW TOP ADJ
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Lowest to $8.5590
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 200OHM 0.75W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess