EN
  • EN
  • DE

ST-4TH2K

Part No ST-4TH2K
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193947-ST-4TH2K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-4TH2K CAD Model

Description

The ST-4TH2K is a trimming potentiometer manufactured by Copal Electronics Inc. These potentiometers are small, adjustable resistors used for fine-tuning and calibration of electronic circuits. They offer precise control over resistance, crucial for optimizing the performance of various electronic devices.

Applications

  • Calibration of Electronic Instruments: Used in multimeters, oscilloscopes, function generators, and other testing equipment for accurate readings.
  • Audio Equipment: Fine-tuning audio levels, equalization, and tone controls in amplifiers, mixers, and other audio processing devices.
  • Power Supply Calibration: Adjusting and stabilizing output voltage and current in regulated power supplies.
  • Sensor Calibration: Calibrating various types of sensors, including temperature, pressure, and light sensors.
  • Feedback Control Systems: Used in servo motors and other feedback control systems for precise motor control and positioning.

Features

  • High Adjustment Resolution: Enables fine and precise resistance adjustments.
  • Stable Resistance Value: Ensures consistent performance over time and under varying environmental conditions.
  • Compact Design: Suitable for use in space-constrained electronic circuit boards.
  • Sealed Construction: Protects the internal components from dust, moisture, and other contaminants.
  • Through-Hole Mounting: Designed for easy installation and soldering onto printed circuit boards.

Benefits

  • Precise Circuit Tuning: Allows for accurate and reliable adjustment of electronic circuit parameters.
  • Improved Device Performance: Optimizes the performance and accuracy of electronic devices.
  • Cost-Effective Adjustment: Provides an economical means of fine-tuning electronic circuits.
  • Easy to Use: Simple to install and adjust, even for users with limited technical expertise.
  • Versatile Application: Suitable for a wide range of electronic applications requiring precise resistance adjustments.

Additional Details

The ST-4TH2K likely utilizes a cermet resistive element for superior stability and long-term performance. The resistance is adjusted by turning a screw that moves a wiper arm along the resistive element. This particular model has a resistance value of 2K Ohms (2000 Ohms). The power rating is typically around 0.5W at 70°C. These trimming potentiometers are manufactured to meet industry standards for environmental protection and reliability.

You May Also Be Interested in

TT Electronics
TRIMMER 200 OHM 1W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20 OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess