EN
  • EN
  • DE

MC74LCX157DR2

Part No MC74LCX157DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low-Voltage CMOS Quad 2-Input Multiplexer With 5 V-Tolerant Inputs (Non-Inverting)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219718-MC74LCX157DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LCX157DR2 CAD Model

Description

ON Semiconductor MC74LCX157DR2 Quad 2-Input Multiplexer

The MC74LCX157DR2 is a high-performance, quad 2-input multiplexer integrated circuit from ON Semiconductor, designed to function with a 2V to 3.6V VCC supply voltage range, while maintaining compatibility with 5V TTL logic signals. This component is part of the LCX family, which is renowned for its low voltage operation and low power consumption, making it an excellent choice for battery-operated and portable devices where power efficiency is crucial.

The device features four individual 2-input multiplexers with common select and enable inputs. Each multiplexer has two input lines (A and B), one output line (Y), a select input (S), and an output enable input (OE). The select input determines which of the two inputs (A or B) is routed to the output. When the output enable (OE) input is low, the selected input is passed to the corresponding output. If OE is high, the output of the multiplexer is in a high impedance state, effectively disconnecting it from the circuit, which is useful for bus-oriented systems.

With its 5V tolerant inputs, the MC74LCX157DR2 can be used in mixed-voltage environments, interfacing seamlessly with both 3.3V and 5V logic levels. This feature simplifies the design of multi-voltage systems and enhances the flexibility of the device in various applications. The multiplexer operates at -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

The MC74LCX157DR2 comes in a space-saving 16-pin SOIC package, making it a compact solution for high-density applications. Its fast propagation delay and low quiescent current are key attributes that contribute to its efficiency and speed, making it well-suited for high-speed data transmission and switching applications.

Whether you're designing telecommunications equipment, computing devices, or complex digital systems, the MC74LCX157DR2 from ON Semiconductor offers a combination of power efficiency, high-speed operation, and compatibility with existing 5V systems, making it a versatile and reliable choice for your multiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4516 $62.7096
14+ $8.5759 $120.0626
21+ $8.3079 $174.4659
29+ $8.0400 $233.1600
38+ $7.7720 $295.3360
50+ $6.9681 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess