EN
  • EN
  • DE

ST-7A101

Part No ST-7A101
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 194078-ST-7A101
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-7A101 CAD Model

Description

The ST-7A101 is a trimming potentiometer manufactured by Copal Electronics. It's designed for fine-tuning and calibration in electronic circuits. This compact trimmer provides precise resistance adjustment and is commonly used in applications requiring accurate voltage or current control. It's known for its reliability and stability in various environmental conditions.

Applications:

  • Calibration of electronic equipment
  • Fine-tuning of audio circuits
  • Adjustment of voltage and current levels in power supplies
  • Control circuits in industrial equipment
  • Instrumentation and measurement devices

Features:

  • Compact size: Suitable for space-constrained applications.
  • Precise resistance adjustment: Allows for accurate fine-tuning.
  • High stability: Maintains consistent performance over time.
  • Wide operating temperature range: Operates reliably in various environments.
  • Sealed construction: Provides protection against dust and moisture.

Benefits:

  • Improved accuracy: Enables precise calibration and adjustment of electronic circuits.
  • Increased reliability: Ensures stable and consistent performance over time.
  • Reduced maintenance: Minimizes the need for frequent recalibration.
  • Enhanced system performance: Optimizes the performance of electronic devices and systems.
  • Cost-effective solution: Provides a reliable and accurate adjustment mechanism at a reasonable cost.

Additional Details:

The ST-7A101 trimming potentiometer typically features a through-hole mounting style for secure placement on PCBs. The resistance value can vary, and common values are available to suit different circuit requirements. The power rating and operating voltage are important specifications to consider when selecting this component. Detailed specifications, including resistance tolerance, temperature coefficient, and mechanical dimensions, are available in the Copal Electronics datasheet.

You May Also Be Interested in

Vishay
TRIMMER 1K OHM 0.75W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 20K OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.75W PC PIN SIDE
Lowest to $4.0273
TT Electronics
TRIMMER 200 OHM 1W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20KOHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.25W GW SIDE
Lowest to $8.5590
Vishay
TRIMMER 2.2KOHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess