EN
  • EN
  • DE

ST-7TA101

Part No ST-7TA101
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 194106-ST-7TA101
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-7TA101 CAD Model

Description

The ST-7TA101 is a trimming potentiometer manufactured by Copal Electronics Inc. It is designed for precise electrical adjustments in a variety of applications. These potentiometers are known for their reliability and stable performance over a long lifespan.

Applications

  • Calibration of electronic circuits
  • Adjustment of sensor outputs
  • Volume control in audio equipment
  • Fine-tuning of timer circuits
  • Setting reference voltages in power supplies

Features

  • Compact size for space-saving designs
  • Sealed construction to resist dust and moisture
  • High resolution for precise adjustment
  • Stable resistance element for long-term reliability
  • Available in various resistance ranges

Benefits

  • Allows for accurate and repeatable electrical adjustments
  • Improves the performance and stability of electronic circuits
  • Reduces the need for frequent recalibration
  • Extends the lifespan of equipment by providing reliable adjustment capabilities
  • Offers a cost-effective solution for precision control

Additional Details

The ST-7TA101 features a through-hole mounting style. Its resistance value is 100 ohms. The power rating is typically around 0.25W. The operating temperature range generally spans from -55°C to +125°C, ensuring functionality in diverse environmental conditions. The mechanical rotation life is a critical factor, usually specified to withstand hundreds of cycles. These trimmers are often constructed with a cermet element, enhancing stability and precision.

Copal Electronics is a reputable manufacturer known for high-quality electronic components. The ST-7TA101 potentiometer is designed to meet the stringent requirements of various applications, offering exceptional stability and accuracy. Its small form factor makes it suitable for densely populated circuit boards, while its robust construction ensures reliable operation even in harsh environments. The ST-7TA101 is a preferred choice for design engineers seeking a dependable trimming potentiometer for their projects.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10KOHM 0.25W J LEAD SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 0.25W J LEAD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 200 OHM 1W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN TOP
Lowest to $4.2423
Bourns Inc.
TRIMMER 200OHM 0.75W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10KOHM 0.75W PC PIN SIDE
Lowest to $4.0273
Bourns Inc.
TRIMMER 50KOHM 0.75W PC PIN SIDE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess