EN
  • EN
  • DE

941C12P15K-F

Part No 941C12P15K-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog OEM Parts (0 - 9)
Description FILM CAPACITOR 1200Volts 0.15uF 10% Tol.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 150 nF
Mounting SMD (SMT)
Case / Package Axial
Diameter 20.7 mm
Dielectric PP
Dielectric Material Polypropylene
ESR (Equivalent Series Resistance) 7 mΩ
Lead Diameter 1 mm
Length 34 mm
Life (Hours) 2000 hours
Maximum Operating Temperature 105 °C
Min Operating Temperature -55 °C
Number of Pins 2
REACH SVHC No SVHC
RoHS Compliant
Termination Axial
Tolerance 10 %
Voltage Rating 1.2 kV
Voltage Rating (AC) 500 V
Voltage Rating (DC) 1.2 kV
Win Source Part Number 991334-941C12P15K-F
Categories OEM Parts(0-9)
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 941C12P15K-F CAD Model

Description

The 991334-941C12P15K-F from Cornell Dubilier Electronics (CDE) is an axial termination type capacitor.

  • Voltage Rating: 1.2 kV
  • Capacitance: 150 nF
  • Tolerance: 10%
  • ESR (Equivalent Series Resistance): 7 mΩ
  • Dielectric Material: Polypropylene
  • RoHS: Compliant
  • Maximum Temperature: 105 °C
  • Minimum Temperature: -55 °C
  • Diameter: 20.7 mm
  • Length: 34 mm
  • Mounting: Surface Mount Device (SMD)
  • Pins: Two

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess