EN
  • EN
  • DE
  • IT

T491C226K020AS-F

Part No T491C226K020AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 22UF 20V 2312
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Packaging Reel - TR
Status Active
Capacitance 22μF
Tolerance ±10%
Voltage Rating 20V
Type Molded
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max) 0.110" (2.80mm)
Manufacturer Size Code C
Features General Purpose
Win Source Part Number 128117-T491C226K020AS-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491C226K020AS-F CAD Model

Description

The Cornell Dubilier Electronics (CDE) 128117-T491C226K020AS-F capacitor is a high-quality electronic component designed for use in various applications.

  • Voltage Rating: 20V
  • Capacitance: 22μF
  • Tolerance: ±10%
  • Material: Molded dielectric material
  • Height: 0.110" (2.80mm)
  • Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 20V 2312
Lowest to $0.3518
AVX Corp/Kyocera Corp
CAP TANT 0.47UF 10% 35V 1411
Lowest to $0.1935
Kemet
CAP TANT 100UF 20% 10V 1411
Lowest to $0.4878
Kemet
CAP TANT 6.8UF 10% 25V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 100UF 20% 10V 2917 / 100 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm @ 100kHz
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 150UF 10% 10V 2917 / 150 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm
Lowest to $1.1722
Kemet
CAP TANT 22UF 20% 35V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 680UF 10% 4V 2917
Lowest to $3.9717
Kemet
CAP TANT 3.3UF 10% 10V AXIAL / 3.3 μF Hermetically Sealed Tantalum Capacitors 10 V Axial 2.1Ohm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess