EN
  • EN
  • DE

TAC826K010P07

Part No TAC826K010P07
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 82UF 10% 10V AXIAL  /  82 µF Molded Tantalum Capacitors 10 V Axial
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series TAC
Package Tape & Reel (TR)
Product Status Obsolete
Capacitance 82 µF
Tolerance ±10%
Voltage - Rated 10 V
Type Molded
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case Axial
Dimension 0.280" Dia x 0.530" L (7.11mm x 13.46mm)
Manufacturer Size Code 7
Features General Purpose
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0080
Standard Package 500
Win Source Part Number 1129755-TAC826K010P07
Ultra Librarian 3D Model Ultra Librarian TAC826K010P07 CAD Model

Description

The Cornell Dubilier Electronics (CDE) TAC series is a molded, tape & reel packaged axial tantalum capacitor that is ideal for general-purpose applications.

  • Series: TAC
  • Capacitance: 82μF
  • Capacitance Tolerance: ±10%
  • Voltage Rating: 10V
  • Height: Not applicable
  • Diameter: 0.280" (7.11mm) x 0.530" L (13.46mm)
  • Manufacturer Size Code: 7
  • Mounting: Through-Hole
  • Polarization: Polar
  • Category: Tantalum Capacitors
  • Status: Obsolete
  • RoHS Compliant: Non-compliant

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP TANT 22UF 20V 10% AXIAL
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 10% 2312
Lowest to $0.2136
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us
Vishay
CAP TANT 4.7UF 100V 10% AXIAL
Need more? Email Us
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
CAP TANT 100UF 10% 10V 2812
Need more? Email Us
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us
Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Vishay
CAP TANT 68UF 10V 10% 2312
Lowest to $0.2278

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess