EN
  • EN
  • DE

109D475X9100C2

Part No 109D475X9100C2
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 4.7UF 100V 10% AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series TANTALEX, 109D
Packaging Tray
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating DC 100V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 10 Ohm
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Axial
Dimension 0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Manufacturer Size Code C
Features Wet Tantalum
Win Source Part Number 760148-109D475X9100C2
Popularity Medium
Supply and Demand Status Limited
Family Name 109D
Introduction Date December 04, 2006
ECCN EAR99
Country of Origin Israel
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 109D475X9100C2 CAD Model

Description

The 760148-109D475X9100C2 is a hermetically sealed wet tantalum capacitor from Vishay Sprague.

  • Series: TANTALEX, 109D
  • Packaging: Tray
  • Capacitance: 4.7μF
  • Tolerance: ±10%
  • ESR: 10 Ohm
  • Manufacturer Size Code: C
  • Voltage Rating DC: 100V
  • Mounting Type: Through-Hole
  • Package Type: Axial
  • Supply and Demand Status: Limited
  • Estimated EOL Date: 2026
  • ECCN: EAR99
  • Country of Origin: Israel

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 6.3V 20% 2917
Need more? Email Us
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
AVX Corporation
CAP TANT 100UF 6.3V 20% 0805 / Cap Tant Solid 100uF 6.3V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 1.2 Ohm 125°C T/R
Lowest to $1.7463
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess