EN
  • EN
  • DE

MCF51QM128VHSR

Part No MCF51QM128VHSR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ColdFire RISC 128KB Flash 1.8V/2.5V/3.3V 44-Pin MAP-LGA EP T/R / IC MCU 32BIT 128KB FLASH 44LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF51Qx
Packaging Reel package
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 2x16b, 12x16b, D/A 1x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 44-VFLGA
Manufacturer Package 44-MAPLGA (5x5)
Win Source Part Number 788192-MCF51QM128VHSR
Popularity Medium
Supply and Demand Status Limited
Family Name MCF51QM128
Introduction Date May 12, 2012
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MCF51QM128VHSR CAD Model

Description

The NXP MCF51QM128VHSR is a highly integrated, versatile microcontroller designed to cater to a broad range of applications, including industrial control, medical devices, automotive systems, and consumer electronics. Based on the V1 ColdFire core, this microcontroller combines high performance with low power consumption, making it an ideal choice for both complex and power-sensitive applications.

Key Features

  • Core: V1 ColdFire core with up to 50.33 MHz CPU speed for efficient processing capabilities.
  • Memory: 128 KB flash memory and 16 KB RAM, providing ample space for program code and data storage.
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, SPI, and UARTs for versatile connectivity options.
  • Timers: Multiple timers including a Real-Time Clock, Programmable Delay Timer, and FlexTimer modules for precise timing and event management.
  • Analog Features: Equipped with an Analog-to-Digital Converter (ADC) and Analog Comparator for interfacing with analog sensors and devices.
  • Package: Available in a 64-QFP (Quad Flat Package) for a compact footprint and ease of integration into various designs.
  • Operating Voltage: Supports an operating voltage range from 1.8V to 3.6V, suitable for low-power applications.
  • Temperature Range: Operates within a temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Advanced Integration

The MCF51QM128VHSR microcontroller also features advanced integration capabilities, including a Direct Memory Access (DMA) controller, which facilitates faster data transfers without burdening the CPU. Additionally, it offers an External Bus Interface for expanded memory or peripheral connectivity.

Development Support

NXP provides comprehensive development support for the MCF51QM128VHSR with a suite of software tools, including CodeWarrior Development Studio, Processor Expert Software for rapid application development, and a range of evaluation and development boards.

Applications

Given its robust feature set and performance capabilities, the NXP MCF51QM128VHSR is well-suited for a variety of applications, from complex machinery control systems to portable medical devices. Its scalability and integration features also make it a preferred choice for designers looking to optimize their product designs for performance and cost.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess