EN
  • EN
  • DE
  • IT

FCA200F-24-N1

Part No FCA200F-24-N1
Manufacturer Cosel USA, Inc.
Catalog Industrial, DIN Rail Power Supplies
Description AC/DC DIN RAIL SUPPLY 24V 200W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Mfr Cosel USA, Inc.
Series FCA (200W)
Package Box
Input Type AC or DC
Number of Outputs 1
AC Voltage - Input 187 ~ 528 VAC
DC Voltage - Input (Min) 265V
DC Voltage - Input (Max) 530V
Voltage - Output 1 24V
Current - Output (Max) 8.4A
Power (Watts) 200W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 81%
Temperature Range - Operating -10°C ~ 60°C (With Derating)
Size / Dimension 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm)
Approval Agency CE, cURus, TUV
Base Product Number FCA200F
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9510
California Prop 65 Warning Information
Win Source Part Number 1339300-FCA200F-24-N1
Ultra Librarian 3D Model Ultra Librarian FCA200F-24-N1 CAD Model

Description

The Cosel USA 1339300-FCA200F-24-N1 is an industrial DIN rail power supply that belongs to the FCA (200W) series.

  • Package: Box
  • Dimension: 5.91" L x 5.00" W x 4.92" H (150.0mm x 127.0mm x 125.0mm)
  • Applications: ITE (Commercial)
  • Power (Watts): 200W
  • Number of Outputs: 1
  • Output Current (Max): 8.4A
  • Voltage - Output: 24V
  • Efficiency: 81%
  • Minimum Load Required: No
  • Operating Temperature: -10°C to 60°C (with derating)
  • Input Type: AC, DC
  • Voltage - Isolation: 3 kV

You May Also Be Interested in

Traco Power
AC/DC DIN RAIL SUPPLY 24V 58W
Need more? Email Us
SolaHD
AC/DC DIN RAIL SUPPLY 24V 240W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 12V 18W
Need more? Email Us
Phoenix Contact
AC/DC DIN RAIL SUPPLY 24V 12W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 12V 150W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 5V 30W
Need more? Email Us
Traco Power
AC/DC DIN RAIL SUPPLY 24V 120W
Need more? Email Us
Omron
AC/DC DIN RAIL SUPPLY 5V 15W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess