EN
  • EN
  • DE

STMGFW152415-G

Part No STMGFW152415-G
Manufacturer Cosel USA, Inc.
Catalog External/Internal (Off - Board) DC DC Converters
Description DC/DC CONVERTER +/-15V 15W / Open Frame DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - DC DC Converters
Mfr Cosel USA, Inc.
Series STMGFW (15W)
Package Box
Type Open Frame
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Number of Outputs 2
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 500mA, 500mA
Power (Watts) 15W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Efficiency 89%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Mounting Type Chassis Mount
Size / Dimension 3.66" L x 2.05" W x 1.06" H (93.0mm x 52.1mm x 26.9mm)
Approval Agency CE
Base Product Number STMGFW152415
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
California Prop 65 Warning Information
Win Source Part Number 1349552-STMGFW152415-G
Ultra Librarian 3D Model Ultra Librarian STMGFW152415-G CAD Model

Description

The Cosel USA, Inc. STMGFW152415-G is a 15W open-frame DC-DC converter that comes with two outputs.

  • Series: STMGFW (15W)
  • Applications: ITE (Commercial)
  • Voltage - Isolation: 1.5 kV
  • Current - Output 1: 500mA
  • Current - Output 2: 500mA
  • Voltage - Input (Min): 9V
  • Voltage - Input (Max): 36V
  • Voltage - Output 1: 15V
  • Voltage - Output 2: -15V
  • Efficiency: 89%
  • Mounting Type: Chassis Mount
  • Package: Box
  • Operating Temperature: -20°C ~ 70°C (With Derating)
  • MSL (Moisture Sensitivity Level): Not Applicable
  • HTSUS: 8504.40.9580
  • Standard Package: 1
  • Approvals: CE
  • Warning: California Prop 65

You May Also Be Interested in

Traco Power
DC/DC CONVERTER 5.1V 61W / Enclosed DC DC Converter 1 Output 5.1V 12A 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 61W / Enclosed DC DC Converter 1 Output 5.1V 12A 36V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 60W / Enclosed DC DC Converter 1 Output 12V 5A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 300W / Enclosed DC DC Converter 1 Output 24V 12.5A 160V Input
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 150W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 6.25A 137.5V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 40W / Enclosed DC DC Converter 1 Output 48V 835mA 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess