EN
  • EN
  • DE

DCM24AP480T320A50

Part No DCM24AP480T320A50
Manufacturer Vicor Corporation
Catalog External/Internal (Off - Board) DC DC Converters
Description DC DC CONVERTER 48V 320W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168619-DCM24AP480T320A50
Win Source Part Number Cross
Manufacturer Vicor Corporation
Category Power Supplies - Board Mount DC DC Converters
Series VI Chip® DCM® (320W)
Package Tray
Product Status Active
Type Isolated Module
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Ultra Librarian 3D Model Ultra Librarian DCM24AP480T320A50 CAD Model

Description

The Vicor Corporation VI Chip DCM (320W) series offers high-performance power supply modules, including the VI Chip DCM (320W) isolated module.

  • Remote On/Off: Yes
  • Protection Features: Overcurrent Protection (OCP), Overtemperature Protection (OTP), Overvoltage Protection (OVP), Short Circuit Protection (SCP), Undervoltage Lockout (UVLO)
  • Applications: ITE (Commercial)
  • Voltage Isolation: 2.25 kV
  • Status: Active

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 61W / Enclosed DC DC Converter 1 Output 5.1V 12A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 40W / Enclosed DC DC Converter 1 Output 48V 835mA 36V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 60W / Enclosed DC DC Converter 1 Output 24V 2.5A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 216W / Open Frame DC DC Converter 1 Output 48V 4.5A 75V Input
Lowest to $406.9534
Monolithic Power Systems Inc.
DC DC CONVERTER 1-12V
Lowest to $12.9702
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 40W / Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 41W / Enclosed DC DC Converter 1 Output 5.1V 8A 75V Input
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess