EN
  • EN
  • DE

RSL10-SOLARSENS-GEVK

Part No RSL10-SOLARSENS-GEVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards—RF Evaluation and Development Kits, Boards
Description ENERGY HARVESTING SOLAR C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Transceiver; Bluetooth® 5.x (BLE)
Frequency 2.4GHz
Contents Board(s)
Utilized IC / Part RSL10
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1509320-RSL10-SOLARSENS-GEVK
Ultra Librarian 3D Model Ultra Librarian RSL10-SOLARSENS-GEVK CAD Model

Description

N

You May Also Be Interested in

STMicroelectronics
MOTOR CONTROL SOLUTION EVAL BOAR
Need more? Email Us
NXP / Nexperia
MMG3014N REF BRD 2200MHZ 0.4W
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SPDT SWITCH AS193-73
Need more? Email Us
SPARK Microsystems International Inc.
SR1020 EVAL KIT OMNIDIR ANT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADL5380
Need more? Email Us
Analog Devices Inc.
BOARD EVAL HMC513LP5E
Need more? Email Us
Taoglas Limited
EVALUATION KIT FOR GLA.01
Need more? Email Us
Texas Instruments
LAUNCHPAD EVAL BOARD
Need more? Email Us
Adafruit Industries LLC
ESP32-S2 FEATHER PCB ANTENNA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess