EN
  • EN
  • DE

GLAD.01

Part No GLAD.01
Manufacturer Taoglas Limited
Catalog Evaluation Boards—RF Evaluation and Development Kits, Boards
Description EVALUATION KIT FOR GLA.01
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Antenna
Frequency 1575.42MHz
Contents Board(s), Accessories
Utilized IC / Part GLA.01
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1510880-GLAD.01
Ultra Librarian 3D Model Ultra Librarian GLAD.01 CAD Model

Description

N

You May Also Be Interested in

SPARK Microsystems International Inc.
SR1020 EVAL KIT OMNIDIR ANT
Need more? Email Us
ON Semiconductor
ENERGY HARVESTING SOLAR C
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR HMC1161
Need more? Email Us
Analog Devices Inc.
BOARD EVAL HMC513LP5E
Need more? Email Us
NXP / Nexperia
MMG3014N REF BRD 2200MHZ 0.4W
Need more? Email Us
Taoglas Limited
EVAL BOARD GPS/GLONASS/BEIDOU
Need more? Email Us
STMicroelectronics
MOTOR CONTROL SOLUTION EVAL BOAR
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SPDT SWITCH AS193-73
Need more? Email Us
Taoglas Limited
EVALUATION KIT FOR GLA.01
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess