EN
  • EN
  • DE

CGGBPD.25.A

Part No CGGBPD.25.A
Manufacturer Taoglas Limited
Catalog Evaluation Boards—RF Evaluation and Development Kits, Boards
Description EVAL BOARD GPS/GLONASS/BEIDOU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Antenna
Frequency 1.561GHz, 1.575GHz, 1.602GHz
Contents Board(s)
Utilized IC / Part CGGBP.25.4.A.02
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1510852-CGGBPD.25.A
Ultra Librarian 3D Model Ultra Librarian CGGBPD.25.A CAD Model

Description

N

You May Also Be Interested in

NXP / Nexperia
MMG3014N REF BRD 2200MHZ 0.4W
Need more? Email Us
Texas Instruments
LAUNCHPAD EVAL BOARD
Need more? Email Us
SPARK Microsystems International Inc.
SR1010 EVAL KIT OMNIDIR ANT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR HMC1164
Need more? Email Us
SPARK Microsystems International Inc.
SR1020 EVAL KIT OMNIDIR ANT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD6674
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Need more? Email Us
Adafruit Industries LLC
FEATHER NRF52840 SENSE
Need more? Email Us
Skyworks Solutions Inc.
BOARD EVAL SPDT SWITCH AS193-73
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess