EN
  • EN
  • DE

NLU2G06BMX1TCG

Part No NLU2G06BMX1TCG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 2CH 2-INP 6ULLGA  /  Inverter IC 2 Channel Open Drain 6-ULLGA (1.2x1)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series MiniGate™
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 1 µA
Current - Output High, Low -, 8mA
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-ULLGA (1.2x1)
Package / Case 6-XFLGA
Base Product Number NLU2G06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NLU2G06BMX1TCG-ONTR-ND,2156-NLU2G06BMX1TCG,ONSONSNLU2G06BMX1TCG
Standard Package 3,000
Win Source Part Number 1156271-NLU2G06BMX1TCG
Ultra Librarian 3D Model Ultra Librarian NLU2G06BMX1TCG CAD Model

Description

ON Semiconductor NLU2G06BMX1TCG Overview

The ON Semiconductor NLU2G06BMX1TCG is a high-performance, dual-input logic gate integrated circuit (IC) designed for a wide range of applications. This compact and efficient IC is part of ON Semiconductor's extensive family of logic devices, offering designers a reliable solution for constructing sophisticated electronic systems.

The NLU2G06BMX1TCG features two independent 2-input NOR gates, which are fundamental components in digital electronics. These gates perform the logical NOR operation, outputting a high signal only when both inputs are low. This functionality is essential in creating complex logic circuits, including those used in computational devices, control systems, and various types of digital communication.

Manufactured with advanced silicon gate CMOS technology, the NLU2G06BMX1TCG ensures low power consumption while maintaining high-speed operation. This balance makes it an ideal choice for battery-powered and portable devices where energy efficiency is crucial. The device operates over a wide voltage range, from 1.65V to 5.5V, providing designers with the flexibility to use it in systems with different power requirements.

The NLU2G06BMX1TCG comes in an ultra-small micro-leadless package (UDFN), which is optimized for minimal space usage on printed circuit boards (PCBs). This space-saving design is particularly beneficial in applications where board real estate is at a premium, such as in mobile phones, laptops, and other compact electronic devices.

ON Semiconductor's commitment to quality is evident in the NLU2G06BMX1TCG, which is designed to meet stringent industry standards. The device features over-temperature and over-voltage protection, ensuring reliable performance under challenging conditions. Additionally, it is compatible with TTL (Transistor-Transistor Logic) levels, which allows for easy integration into existing systems without the need for additional interfacing components.

In summary, the ON Semiconductor NLU2G06BMX1TCG is a versatile and efficient solution for designers looking to implement NOR logic functions in their electronic designs. Its low power consumption, high-speed operation, and compact form factor make it a valuable addition to any project requiring reliable digital logic.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,522 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess