EN
  • EN
  • DE

TUHS10F24

Part No TUHS10F24
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 10W / Enclosed AC DC Converters 1 Output 24V 450mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Cosel USA, Inc.
Series TUH (10W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 24V
Current - Output (Max) 450mA
Power (Watts) 10 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 87%
Mounting Type Through Hole
Package / Case 6-DIP Module
Size / Dimension 1.30" L x 0.86" W x 0.59" H (33.0mm x 21.8mm x 15.0mm)
Approval Agency CE, cURus
Line Regulation 96mV
Load Regulation 150mV
Base Product Number TUHS10
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
California Prop 65 Warning Information
Win Source Part Number 1348754-TUHS10F24
Ultra Librarian 3D Model Ultra Librarian TUHS10F24 CAD Model

Description

The Cosel TUHS10F24 is an enclosed AC to DC converter that belongs to the TUH (10W) series.

  • Series: TUH (10W)
  • Input Voltage: 85 ~ 264 VAC
  • Output Voltage: 24V
  • Maximum Output Current: 450mA
  • Efficiency: 87%
  • Line Regulation: 96mV
  • Load Regulation: 150mV
  • Application: Commercial
  • Mounting Type: Through Hole
  • Operating Temperature Range: -40°C ~ 85°C with Derating
  • Approvals: CE and cURus

You May Also Be Interested in

Recom Power
AC/DC CONVERTER 12V 4W
Need more? Email Us
Recom Power
AC/DC CONVERTER 24V 20W
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V 10W
Lowest to $62.3454
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 500W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 360V 500W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 302W
Need more? Email Us
Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
Recom Power
AC/DC CONVERTER 5V 6W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess