EN
  • EN
  • DE

TUHS5F24

Part No TUHS5F24
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 24V 5W / Enclosed AC DC Converters 1 Output 24V 220mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Cosel USA, Inc.
Series TUH (5W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Output 1 24V
Current - Output (Max) 220mA
Power (Watts) 5 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 83%
Mounting Type Through Hole
Package / Case 6-DIP Module
Size / Dimension 1.13" L x 0.69" W x 0.50" H (28.7mm x 17.5mm x 12.7mm)
Approval Agency CE, cURus
Line Regulation 96mV
Load Regulation 150mV
Base Product Number TUHS5
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
California Prop 65 Warning Information
Win Source Part Number 1342781-TUHS5F24
Ultra Librarian 3D Model Ultra Librarian TUHS5F24 CAD Model

Description

The Cosel TUHS5F24 is an enclosed AC to DC converter that belongs to the TUH (5W) series.

  • Series: TUH (5W)
  • Input Voltage: 85 ~ 264 VAC
  • Output Voltage: 24V
  • Maximum Output Current: 220mA
  • Efficiency: 83%
  • Line Regulation: 96mV
  • Load Regulation: 150mV
  • Application: Commercial
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C ~ 85°C (with derating)
  • Approvals: CE and cURus

You May Also Be Interested in

Traco Power
AC/DC CONVERTER 5V 10W
Lowest to $62.3454
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 500W
Need more? Email Us
Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 7W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 10W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 15W
Lowest to $8.3095
Recom Power
AC/DC CONVERTER 5V 6W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 9V 2W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 3.3V 10W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess