EN
  • EN
  • DE

TUNS700F28

Part No TUNS700F28
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 28V 700W / Enclosed AC DC Converters 1 Output 28V 25A 85 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr Cosel USA, Inc.
Series TUNS (700W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 28V
Current - Output (Max) 25A
Power (Watts) 700 W
Applications ITE (Commercial)
Features Universal Input
Temperature Range - Operating -40°C ~ 100°C (With Derating)
Efficiency 89%
Mounting Type Through Hole
Package / Case 7-DIP Module
Size / Dimension 4.62" L x 2.42" W x 0.50" H (117.3mm x 61.5mm x 12.7mm)
Approval Agency CE, CSA, cURus, TUV, UL
Standard Number 60950-1; 62368-1
Line Regulation 56mV
Load Regulation 56mV
Base Product Number TUNS700
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9540
California Prop 65 Warning Information
Win Source Part Number 1348588-TUNS700F28
Ultra Librarian 3D Model Ultra Librarian TUNS700F28 CAD Model

Description

The Cosel TUNS700F28 is an enclosed AC to DC converter that belongs to the TUNS (700W) series.

  • Manufacturer: Cosel
  • Series: TUNS (700W)
  • Type: Enclosed AC to DC Converter
  • Input Voltage: 85 ~ 264 VAC
  • Output Voltage: 28V
  • Maximum Output Current: 25A
  • Efficiency: 89%
  • Line Regulation: 56mV
  • Load Regulation: 56mV
  • Application: Commercial
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C ~ 100°C (with derating)
  • Approvals: CE, CSA, cURus, TUV, and UL

You May Also Be Interested in

XP Power
AC/DC CONVERTER 12V 40W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 10W
Need more? Email Us
Traco Power
AC/DC CONVERTER 5V 10W
Lowest to $62.3454
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 3.3V 10W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 4W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 360V 500W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 15V 10W
Need more? Email Us
Recom Power
AC/DC CONVERTER 5V 15W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $283.9161 $283.9161
2+ $254.5454 $509.0908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess