EN
  • EN
  • DE

ZW30512

Part No ZW30512
Manufacturer Cosel USA, Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Converter, DC-DC; 4.5 to 6 V; 0.880 A (Typ.); 60 mV (Max.); 600 mV (Max.)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Input Current 880 mA
RoHS Non-Compliant
Win Source Part Number 1106397-ZW30512
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Cosel USA, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZW30512 CAD Model

Description

The ZW30512 is a 30W single output power supply manufactured by Cosel USA, Inc. It is designed to provide a regulated DC voltage for various electronic devices and systems. This power supply is known for its compact size, high efficiency, and reliable performance.

Applications

  • Industrial Automation Equipment
  • Test and Measurement Instruments
  • Medical Devices
  • Telecommunication Equipment
  • LED Lighting Systems

Features

  • Universal input voltage range (85-264 VAC)
  • Single output voltage (12 VDC)
  • High efficiency
  • Compact size
  • Built-in overvoltage and overcurrent protection
  • RoHS compliant

Benefits

  • Provides a stable and reliable power source
  • Reduces energy consumption
  • Saves space in equipment design
  • Protects equipment from damage
  • Meets environmental standards

Technical Specifications

The ZW30512 power supply operates with a universal input voltage range of 85-264 VAC, making it suitable for use in various regions with different voltage standards. It provides a single output voltage of 12 VDC with a maximum output current of 2.5A. The power supply boasts high efficiency, typically around 85%, minimizing energy waste and reducing heat generation. It features built-in overvoltage and overcurrent protection, safeguarding connected devices from potential damage. The compact design allows for easy integration into space-constrained applications. The ZW30512 meets RoHS compliance, ensuring it does not contain hazardous substances. Its operating temperature range is from -10°C to +70°C (with derating). The power supply is designed to meet various safety standards, including UL, CE, and TUV. It incorporates advanced switching technology, contributing to its high efficiency and compact size. It is suitable for a wide range of applications, including industrial automation, test and measurement, and medical devices. The ZW30512 offers a reliable and cost-effective power solution.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess