EN
  • EN
  • DE

K10104C

Part No K10104C
Manufacturer COSMO
Description High Reliability Photocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer COSMO
Win Source Part Number 1191806-K10104C
Manufacturer Homepage www.cosmo-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian K10104C CAD Model

Description

The K10104C is a high-reliability photocoupler from COSMO Electronics Corporation. It is a monolithic optoelectronic device consisting of an LED optically coupled to a phototransistor detector. The K10104C is available in a 4-pin SOP4 package and is RoHS compliant.

The K10104C is designed for use in a wide variety of applications, including:

Isolation and signal transmission between circuits with different voltage levels Switching and control of high-voltage or high-current loads Noise immunity and protection against transients Current sensing and measurement Logic level conversion The K10104C features a number of key advantages, including:

High isolation voltage (5000Vrms) Low input current (1.0mA) High output current (100mA) Fast switching speed (10μs) Wide operating temperature range (-40°C to +100°C) The K10104C is a versatile and reliable photocoupler that can be used in a wide variety of applications. It is ideal for use in industrial control systems, power electronics, and other demanding applications.

Here are some specific examples of how the K10104C can be used:

In a motor control system, the K10104C can be used to isolate the low-voltage control circuit from the high-voltage motor circuit. This helps to protect the control circuit from noise and transients. In a power supply, the K10104C can be used to sense the output current and provide feedback to the controller. This helps to ensure that the power supply is operating safely and efficiently. In a logic circuit, the K10104C can be used to convert between different voltage levels. This allows for the interconnection of logic circuits operating at different voltages. The K10104C is a valuable component for any engineer's toolbox. It is a versatile and reliable photocoupler that can be used in a wide variety of applications.

Additional Information

The K10104C is a popular choice for photocoupler applications due to its high isolation voltage, low input current, high output current, fast switching speed, and wide operating temperature range. It is also available in a variety of package options, making it easy to find the right part for your application.

The K10104C is a high-performance photocoupler that is ideal for use in demanding industrial and commercial applications. It is also a good choice for hobbyists and electronics enthusiasts who need a reliable and versatile photocoupler for their projects.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,570+ $0.0319 $50.0830
3,345+ $0.0299 $100.0155
5,195+ $0.0289 $150.1355
7,465+ $0.0268 $200.0620
9,690+ $0.0258 $250.0020
12,100+ $0.0248 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400,000 pieces
MOQ: 1570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess