Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

K30102A

Part No K30102A
Manufacturer COSMO
Catalog Electronic Surplus
Description High Reliability Photocoupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications

RoHS State Request Verification
Manufacturer COSMO
Win Source Part Number 1191861-K30102A
Manufacturer Homepage www.cosmo-ic.com
Popularity Medium
Supply and Demand Status Limited

Description

The COSMO 1191861-K30102A is a medium popularity electronic component that is manufactured by COSMO. The product is currently in limited supply and its RoHS state is in request verification. This component has a Win Source Part Number of 1191861-K30102A and can be found on the manufacturer's homepage at www.cosmo-ic.com.

You May Also Be Interested in

Murata Electronics North America
VR11.1, 4-Phase PWM Controller with Light Load Efficiency Enhancement and Load Current Monitoring | IC REG CTRLR VR11.1 1OUT 40QFN
Lowest to $3.177
Murata Electronics North America
microPower, Single-Supply, CMOS NTATION AMPLIFIER
Lowest to $1.602
Murata Electronics North America
CMOS 18-Bit TTL/GTLP Universal Bus Transceiver
Lowest to $5.107
Murata Electronics North America
16M x 8 Bit NAND Flash Memory
Need more? Email Us
Murata Electronics North America
HIGH AND LOW SIDE DRIVER | IC DRIVER HIGH/LOW SIDE 8DIP
Lowest to $2.261
Murata Electronics North America
Two-Wire Hall-Effect Sensor Family
Lowest to $3.612
Murata Electronics North America
SIPMOS Power-Transistor Feature N-Channel Enhancement mode
Lowest to $1.000
Murata Electronics North America
HIGH-SPEED 16K x 16 DUAL-PORT STATIC RAM
Lowest to $37.682
Murata Electronics North America
SmartRectifier CONTROL IC Secondary side high speed SR controller | IC REG CTLR SW 200V 8-SOIC
Lowest to $0.388

Top Sellers

Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.013
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.198
Murata Electronics North America
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.438
Murata Electronics North America
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.271
Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.198
Murata Electronics North America
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.082
Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.428
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.190
Murata Electronics North America
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $8.532
Murata Electronics North America
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.374
Murata Electronics North America
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.928
Murata Electronics North America
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.596
Murata Electronics North America
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.844
Murata Electronics North America
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.122

Pricing & Ordering

$0.0869
Quantity Unit Price Ext. Price
370+ $0.136 $50.320
895+ $0.112 $100.240
1,390+ $0.108 $150.120
1,905+ $0.105 $200.025
2,480+ $0.101 $250.480
3,300+ $0.091 $300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 36,001 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention