EN
  • EN
  • DE

KPS28050ETLD

Part No KPS28050ETLD
Manufacturer COSMO
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964561-KPS28050ETLD
Categories OEM Parts(J-L)
Manufacturer COSMO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPS28050ETLD CAD Model

Description

The KPS28050ETLD is a DC-DC converter designed and manufactured by COSMO. It's a power management solution often utilized in various electronic devices requiring efficient voltage regulation. This converter is engineered to provide a stable and reliable power supply, contributing to the overall performance and longevity of the host device.

Applications:

  • Portable Electronics: Used in devices such as smartphones, tablets, and wearable devices to efficiently manage battery power.
  • Industrial Equipment: Employed in industrial control systems, automation equipment, and power supplies for stable voltage conversion.
  • Telecommunications: Used in networking equipment, routers, and modems to provide regulated power to sensitive components.
  • Automotive Systems: Integrated into automotive electronics such as infotainment systems, engine control units (ECUs), and lighting systems.
  • Medical Devices: Found in medical equipment requiring precise and stable power, such as patient monitoring systems and diagnostic tools.

Features:

  • High Efficiency: Designed for optimal energy conversion, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates effectively with a broad range of input voltages, providing flexibility in various applications.
  • Overcurrent Protection: Includes built-in protection mechanisms to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the converter and the connected load from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the converter in case of overheating to prevent thermal damage.
  • Compact Size: Designed with a small footprint for easy integration into space-constrained applications.
  • Fixed Frequency Operation: Operates at a fixed switching frequency, simplifying design and reducing electromagnetic interference (EMI).
  • Low Ripple and Noise: Provides a clean and stable output voltage with minimal ripple and noise.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption and extends battery life in portable devices.
  • Enhanced System Reliability: Provides stable and reliable power, improving the overall reliability of the system.
  • Protection Against Damage: Protects the converter and the connected load from electrical faults and overloads.
  • Simplified Design: Integrates easily into existing designs, reducing design time and complexity.
  • Reduced Heat Generation: Minimizes heat generation, improving thermal management and reducing the need for heat sinks.
  • Stable Output Voltage: Ensures a consistent and stable output voltage, even under varying load conditions.

The KPS28050ETLD DC-DC converter by COSMO offers a reliable and efficient power management solution for a wide array of applications. Its robust protection features and compact design make it a suitable choice for designers seeking a high-performance voltage regulator.

You May Also Be Interested in

Sagami
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2361 $50.7615
520+ $0.1938 $100.7760
800+ $0.1877 $150.1600
1,105+ $0.1817 $200.7785
1,425+ $0.1756 $250.2300
1,910+ $0.1574 $300.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess