EN
  • EN
  • DE

PC817D

Part No PC817D
Manufacturer COSMO
Catalog HOT - SALES and EOL Components (N - P)
Description Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer COSMO
Win Source Part Number 269174-PC817D
Family Name P817
Introduction Date July 28, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817D CAD Model

Description

The PC817D is a general-purpose optocoupler manufactured by COSMO. It provides electrical isolation between input and output circuits, using an infrared emitting diode (IRED) and a phototransistor to transfer signals while maintaining a high level of voltage isolation. The 'D' suffix typically signifies a particular current transfer ratio (CTR) range, often the highest available within the PC817 series.

Applications

  • Power Supplies: Isolates the primary and secondary circuits in switch-mode power supplies (SMPS) for safety and noise reduction.
  • Microcontroller Interfaces: Provides electrical isolation between a microcontroller and external circuits, protecting the microcontroller from voltage spikes and noise.
  • Programmable Logic Controllers (PLCs): Isolates input and output modules in industrial automation systems.
  • Motor Control: Provides isolated gate drive signals for power transistors in motor control applications.
  • Data Communication: Isolates data lines to prevent ground loops and noise.

Features

  • High Isolation Voltage: Offers a high degree of electrical isolation, typically around 5000 Vrms.
  • Compact DIP-4 Package: Designed for easy through-hole mounting on printed circuit boards (PCBs).
  • Current Transfer Ratio (CTR): Features a specific CTR range, characteristically higher for the 'D' variant compared to 'A', 'B', or 'C'.
  • Low Input Forward Current: Requires a relatively low forward current for the input diode.
  • Operating Temperature Range: Designed to operate reliably across a wide range of temperatures.

Benefits

  • Enhanced Safety: Protects users and equipment from high voltage hazards by providing electrical isolation.
  • Improved Noise Immunity: Prevents electrical noise and ground loops from interfering with signal transmission.
  • Simplified Circuit Design: Allows for easier interfacing between circuits with different voltage levels or ground potentials.
  • Optimized Performance: The higher CTR of the 'D' variant allows for performance optimization in specific applications.
  • Increased System Reliability: Reduces the risk of damage to sensitive components due to voltage spikes or surges.

Additional Details

The PC817D typically comes in a standard DIP-4 package, making it easy to mount on PCBs. The Current Transfer Ratio (CTR) is a key parameter, and the 'D' designation indicates a specific CTR range. This usually signifies the highest CTR available within the PC817 series. The input diode requires a forward voltage to operate, and the output transistor has voltage and current limitations that must be considered during the circuit design. The component is commonly used where electrical isolation is required for safety or to prevent noise from affecting sensitive circuits. It is crucial to consult the manufacturer's datasheet to ascertain the exact CTR range and other specifications pertinent to the PC817D manufactured by COSMO.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,600 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess