EN
  • EN
  • DE

2597737

Part No 2597737
Manufacturer Coto Technology
Catalog Relays
Description RELAY REED SPST 500MA 5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysReed Relays
Manufacturer Coto Technology
Series 9012
Packaging Tube
Part Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 500 mA
Switching Voltage 200VAC, 200VDC - Max
Coil Current 10 mA
Coil Type Non Latching
Features Diode, EMI Shielded
Termination Style PC Pin
Must Operate Voltage 3.75 VDC
Must Release Voltage 0.4 VDC
Operate Time 0.35 ms
Release Time 0.1 ms
Operating Temperature -20°C ~ 85°C
Coil Resistance 500 Ohms
Base Product Number 9012
Ultra Librarian 3D Model Ultra Librarian 2597737 CAD Model

You May Also Be Interested in

Omron
Low Signal Relays - PCB Gullwing NoLatch 3.2 DPDT 24VDC 100mW
Lowest to $1.1573
Panasonic
General Purpose Relays HE-R RELAY,4FORMA+1FORMB,12VDC
Lowest to $58.2090
FCL Components
Low Signal Relays - PCB Mini Signal 24VDC
Lowest to $1.6420
Omron
Low Signal Relays - PCB Ultra-Mini, Hi Temp SPDT 1A, 24VDC
Need more? Email Us
Omron
Low Signal Relays - PCB ThruHole Hi-Sens DPDT 5VDC 150mW Seal
Lowest to $1.1933
FCL Components
Low Signal Relays - PCB SIGNAL
Lowest to $1.6956
Omron
General Purpose Relays SPDT 24VDC Hi-Cap. Flux Protect ClassF
Lowest to $1.5773
Omron
General Purpose Relays Heavy-Duty SPDT 12VDC
Lowest to $1.4825
Coto Technology
RELAY RF SPDT 100MA 5V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess