EN
  • EN
  • DE

G6K-2F-Y-DC24

Part No G6K-2F-Y-DC24
Manufacturer Omron
Catalog Relays
Description Low Signal Relays - PCB Gullwing NoLatch 3.2 DPDT 24VDC 100mW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Packaging Tube
Product Low Profile Relays
Type Miniature
Coil Voltage 24 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Rating 300 mA, 1 A
Contact Current Rating 1 A
Maximum Switching Current 1 A
Coil Current 4.6 mA
Coil Type Non-Latching
Power Consumption 100 mW
Contact Termination Gull Wing Lead
Series G6K
Industrial Automation Low Signal Relays - PCB
Contact Form DPDT (2 Form C)
Brand Omron Electronics
Coil Resistance 5.22 kOhms
Contact Material Silver (Ag)
Mounting Style SMD/SMT
Product Type PCB Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G6K-2F-Y-DC24 CAD Model

You May Also Be Interested in

Omron
CLIP PAIRINGS SOCKET-HOLD-DOWN
Lowest to $1.2300
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
TE Connectivity
RELAY GEN PURPOSE SPST 10A 12V
Lowest to $3.2727
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5810
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233
TE Connectivity
RELAY TELECOM DPDT 3A 12V
Lowest to $1.3184
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $4.1606
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1573 $57.8650
125+ $0.9496 $118.7000
190+ $0.9200 $174.8000
260+ $0.8903 $231.4780
340+ $0.8606 $292.6040
450+ $0.7715 $347.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,555 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess