EN
  • EN
  • DE

G9EN-1-UVD-DC24

Part No G9EN-1-UVD-DC24
Manufacturer Omron
Catalog Relays
Description RELAY GEN PURPOSE SPST 60A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G9EN
Packaging Bulk
Part Status Obsolete
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 60 A
Switching Voltage 400VDC - Max
Load - Max Switching 24000VA
Coil Current 208 mA
Coil Type Non Latching
Termination Style Screw Terminal
Must Operate Voltage 14.4 VDC
Must Release Voltage 1.2 VDC
Operate Time 40 ms
Release Time 20 ms
Operating Temperature -40°C ~ 85°C
Approval Agency CSA, UR, VDE
Relay Type General Purpose
Coil Resistance 115 Ohms
Base Product Number G9EN-1
Ultra Librarian 3D Model Ultra Librarian G9EN-1-UVD-DC24 CAD Model

You May Also Be Interested in

Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
Panasonic
RELAY GEN PURPOSE DPDT 1A 24V
Need more? Email Us
TE Connectivity
RELAY TELECOM DPDT 3A 5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 6V
Lowest to $54.5454
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
Omron
SSR RELAY SPST-NO 120MA 0-60V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 12V
Lowest to $34.6783

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $132.3530 $132.3530
2+ $127.9412 $255.8824
3+ $114.7059 $344.1177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 556 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess