EN
  • EN
  • DE

T90S1D42-24

Part No T90S1D42-24
Manufacturer TE Connectivity
Catalog Relays
Description RELAY GEN PURPOSE SPST 30A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T90
Packaging Bulk
Part Status Obsolete
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 30 A
Switching Voltage 277VAC - Max
Load - Max Switching 4155VA
Coil Current 36 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class F
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 15 ms
Operating Temperature -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Approval Agency CSA, UR
Relay Type General Purpose
Coil Resistance 660 Ohms
Base Product Number T90S1
Ultra Librarian 3D Model Ultra Librarian T90S1D42-24 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 3A 5V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 0-60V
Lowest to $0.9023
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
Panasonic
RELAY TELECOM DPDT 2A 12V
Lowest to $3.8181
TE Connectivity
RELAY GEN PURPOSE SPST 10A 12V
Lowest to $3.2727
Panasonic
RELAY GEN PURPOSE DPDT 1A 24V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 20A 12V
Lowest to $1.5175
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Lowest to $0.7681
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 6V
Lowest to $54.5454

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess