EN
  • EN
  • DE

T92P11D22-12

Part No T92P11D22-12
Manufacturer TE Connectivity
Catalog Relays
Description RELAY GEN PURPOSE DPDT 30A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T92
Packaging Tray
Part Status Active
Mounting Type Chassis Mount
Coil Voltage 12VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 30 A
Switching Voltage 600VAC - Max
Load - Max Switching 18000VA
Coil Current 140 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.250" (6.3mm)
Coil Insulation Class F
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 15 ms
Release Time 15 ms
Operating Temperature -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Approval Agency UR
Relay Type General Purpose
Coil Resistance 86 Ohms
Base Product Number T92P1
Ultra Librarian 3D Model Ultra Librarian T92P11D22-12 CAD Model

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE DPDT 1A 24V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Lowest to $0.7681
TE Connectivity
RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $22.2858
Omron
RELAY GEN PURPOSE SPST 20A 12V
Lowest to $1.5175
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
Omron
SSR RELAY SPST-NO 120MA 0-60V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
TE Connectivity
RELAY TELECOM DPDT 3A 5V
Need more? Email Us
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $4.1606

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6783 $69.3566
4+ $28.4540 $113.8160
6+ $27.5649 $165.3894
8+ $26.6757 $213.4056
10+ $25.7865 $257.8650
13+ $23.1189 $300.5457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,352 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess