EN
  • EN
  • DE
  • IT

T92S7D14-24

Part No T92S7D14-24
Manufacturer TE Connectivity
Catalog Relays
Description RELAY GEN PURPOSE DPST 30A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T92
Packaging Bulk
Part Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 30 A
Switching Voltage 600VAC - Max
Load - Max Switching 18000VA
Coil Current 70.8 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class F
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 15 ms
Operating Temperature -55°C ~ 85°C
Contact Material Silver Tin Oxide Indium Oxide (AgSnOInO)
Approval Agency UR
Relay Type General Purpose
Coil Resistance 350 Ohms
Base Product Number T92S7
Ultra Librarian 3D Model Ultra Librarian T92S7D14-24 CAD Model

You May Also Be Interested in

Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 32A 24V
Lowest to $5.8676
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $6.7200
ABB Embedded Power
IEC Contactor; 9Amp; 3 pole, 1
Need more? Email Us
TE Connectivity
Low Signal Relays - PCB
Need more? Email Us
Omron
Low Signal Relays - PCB Gullwing NoLatch 3.2 DPDT 24VDC 100mW
Lowest to $1.2962
Omron
SSR RELAY SPST-NO 300MA 0-40V
Lowest to $1.5272
Omron
General Purpose Relays SPDT 12VDC Hi-Cap. Flux Protect ClassF
Lowest to $2.9588
Omron
Low Signal Relays - PCB Ultra-Mini, Hi Temp SPDT 1A, 24VDC
Lowest to $4.5229

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess