EN
  • EN
  • DE

T9GS5L14-24

Part No T9GS5L14-24
Manufacturer TE Connectivity
Catalog Relays
Description RELAY GEN PURPOSE SPDT 20A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T9G
Packaging Bulk
Part Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 20 A
Switching Voltage 480VAC - Max
Load - Max Switching 9600VA
Coil Current 37.5 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class F
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 22 ms
Operating Temperature -40°C ~ 105°C
Contact Material Silver Tin Oxide (AgSnO)
Approval Agency CQC, cURus, VDE
Relay Type General Purpose
Coil Resistance 640 Ohms
Base Product Number T9GS5
Ultra Librarian 3D Model Ultra Librarian T9GS5L14-24 CAD Model

You May Also Be Interested in

TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233
Omron
RELAY GEN PURPOSE DPDT 2A 24V
Lowest to $3.8502
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
Omron
SSR RELAY SPST-NO 200MA 0-200V
Lowest to $1.4046
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0000 $54.0000
21+ $4.9231 $103.3851
32+ $4.7693 $152.6176
44+ $4.6154 $203.0776
57+ $4.4616 $254.3112
75+ $4.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess