EN
  • EN
  • DE
  • IT

AF09-30-10-13

Part No AF09-30-10-13
Manufacturer ABB Embedded Power
Catalog Relays
Description IEC Contactor;  9Amp; 3 pole, 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysContactors (Electromechanical)
Manufacturer ABB Control
Series AF
Packaging Bulk
Part Status Active
Mounting Type Chassis Mount, DIN Rail
Coil Voltage 100 ~ 250VAC/DC
Contact Form 3PST-NO (3 Form A)
Contact Rating (Current) 9 A
Switching Voltage 690VAC - Max
Features Auxiliary Contacts
Termination Style Screw Terminal
Operating Temperature -25°C ~ 70°C
Operate Time 95 ms
Release Time 98 ms
Ultra Librarian 3D Model Ultra Librarian AF09-30-10-13 CAD Model

You May Also Be Interested in

Panasonic
RELAY SOCKET 5 POS THROUGH HOLE
Need more? Email Us
TE Connectivity
High Frequency / RF Relays
Lowest to $5.5913
Omron
PWR RELAYS PWR PCB RELAY
Lowest to $10.5845
Omron
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $2.2725
Panasonic
RELAY GENERAL PURPOSE
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 32A 12V
Lowest to $2.6271
Omron
RELAY TELECOM SPST 1A 5V
Lowest to $3.5587
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $6.0000

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess