EN
  • EN
  • DE

G6QE-1A DC12

Part No G6QE-1A DC12
Manufacturer Omron
Catalog Relays
Description RELAY GEN PURPOSE SPST 32A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G6QE
Packaging Tray
Part Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 36 A
Switching Voltage 277VAC - Max
Load - Max Switching 9000VA
Coil Current 117 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Flux Protection
Must Operate Voltage 8.4 VDC
Must Release Voltage 0.6 VDC
Operate Time 20 ms
Release Time 10 ms
Operating Temperature -40°C ~ 85°C
Contact Material Silver Alloy, Cadmium Free
Approval Agency CQC, cULus, TUV
Relay Type General Purpose
Coil Resistance 102.9 Ohms
Base Product Number G6QE-1A
Ultra Librarian 3D Model Ultra Librarian G6QE-1A DC12 CAD Model

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPST 60A 24V
Lowest to $132.3530
Panasonic
RELAY GEN PURPOSE DPDT 1A 24V
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 2A 12V
Lowest to $3.8181
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233
Omron
CLIP PAIRINGS SOCKET-HOLD-DOWN
Lowest to $1.2300
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Lowest to $0.7681
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 6V
Lowest to $54.5454
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6061 $52.1220
47+ $2.1383 $100.5001
73+ $2.0715 $151.2195
100+ $2.0047 $200.4700
130+ $1.9379 $251.9270
173+ $1.7374 $300.5702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,809 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess