EN
  • EN
  • DE

T92P11D22-24

Part No T92P11D22-24
Manufacturer TE Connectivity
Catalog Relays
Description RELAY GEN PURPOSE DPDT 30A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T92
Packaging Bulk
Part Status Active
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 30 A
Switching Voltage 600VAC - Max
Load - Max Switching 18000VA
Coil Current 70.8 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.250" (6.3mm)
Coil Insulation Class F
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 15 ms
Operating Temperature -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Approval Agency UR
Relay Type General Purpose
Coil Resistance 350 Ohms
Base Product Number T92P1
Ultra Librarian 3D Model Ultra Librarian T92P11D22-24 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181
Omron
SSR RELAY SPST-NO 500MA 0-60V
Lowest to $0.9023
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
Omron
RELAY GEN PURPOSE SPST 60A 24V
Lowest to $132.3530
Omron
SSR RELAY SPST-NO 200MA 0-200V
Lowest to $1.4046
TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5810
Panasonic
RELAY GEN PURPOSE DPDT 1A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2858 $66.8574
6+ $18.2858 $109.7148
9+ $17.7143 $159.4287
12+ $17.1429 $205.7148
16+ $16.5715 $265.1440
21+ $14.8572 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess