EN
  • EN
  • DE

CT05-1535-J1

Part No CT05-1535-J1
Manufacturer Coto Technology
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 250MA 100V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 25 Weeks
Features Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) Surface Mount
Manufacturer Coto Technology
Series CT05
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Family Name CT05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number 306-1151-2, CT051535J1, 306-1151-1, 306-1151-6, Q2181437
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867416-CT05-1535-J1
Ultra Librarian 3D Model Ultra Librarian CT05-1535-J1 CAD Model

Description

The CT05-1535-J1 is a molded body reed switch that has a single-pole, single-throw normally open (SPST-NO) configuration and is manufactured by Coto Technology.

  • Configuration: SPST-NO
  • Operate Range: 15 to 35AT
  • Power: 5W
  • Current (AC): 250mA
  • Current (DC): 350mA
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NC 500MA 180V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 170V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 2000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess