EN
  • EN
  • DE

CR2550-G

Part No CR2550-G
Manufacturer CR Magnetics Inc.
Catalog Current Sense Transformers
Description Low Cost Remote Current Indicator, Green LED, 1.5 AAC Full On Point, 0.35" ID
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Current Sense Transformers
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1383908-CR2550-G
Package Bulk
Product Status Active
Frequency Range 50Hz ~ 400Hz
Type Non-Invasive (Solid Core)
Mounting Type Free Hanging (In-Line)
Size / Dimension 1.094" L x 0.866" W (27.80mm x 22.00mm)
Ultra Librarian 3D Model Ultra Librarian CR2550-G CAD Model

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 35A T/H
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:20 10A SMD
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 10A TH
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 100A CHAS MNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess