EN
  • EN
  • DE

CR4395-EH-120-110-X-CD-ELR-I

Part No CR4395-EH-120-110-X-CD-ELR-I
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Non-Latching, No Time delay, 1 - 10 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384099-CR4395-EH-120-110-X-CD-ELR-I
Package Box
Product Status Active
Type Current Sensing AC
Trip Status Energized High
Trip Range 1 ~ 10A AC
Delay Time No Delay
Voltage - Supply 120VAC
Output Type Relay
Circuit SPDT (1 Form C)
Contact Rating @ Voltage 20A @ 240VAC
Mounting Type Chassis Mount
Ultra Librarian 3D Model Ultra Librarian CR4395-EH-120-110-X-CD-ELR-I CAD Model

You May Also Be Interested in

Omron
CURNT RELY 2 TO 500MA PUSH IN
Need more? Email Us
Omron
AC/DC OVER/UNDER VOLT DETECT
Need more? Email Us
Omron
OVRUNDRTRANSNPN 2-500MA PSH IN
Need more? Email Us
Omron
TEMP MONTRG RELY TC/RTD PSH IN
Need more? Email Us
Omron
VOLTAGE RELAY 20 TO 600 V
Need more? Email Us
Omron
UNDROVRVOLT RLY 20- 600V PSHIN
Need more? Email Us
Omron
3PHSE 3WIRE PHSELSS RLY PSH IN
Need more? Email Us
Omron
CURNT RELY 2 TO 500MA PUSH IN
Need more? Email Us
Omron
17.5 MM ASY PHASE SEQUENCE LO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess