EN
  • EN
  • DE

CR4510-50

Part No CR4510-50
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description True RMS AC Voltage Transducer, Single Element, 20 Hz - 5 KHz, >= 2K Output Load, 24 VDC +/-10%, 0-50 VAC Input Range, 0 - 5 VDC Output Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384281-CR4510-50
Package Bulk
Product Status Active
Type True RMS AC Voltage Transducer
Input Range 0 ~ 50VAC
Output 0 ~ 5VDC
Isolation 2500VDC
Response Time 250ms
Accuracy 0.5%
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 60°C
Approval Agency CE, cURus
Ultra Librarian 3D Model Ultra Librarian CR4510-50 CAD Model

You May Also Be Interested in

Crouzet USA
CONTROL RELAY VOLTAGE 220VAC / Voltage Sensing AC/DC 110VAC
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Undercurrent Detection, Non-Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
Littelfuse Inc.
RELAY CUR SENSE 120VAC 0.5-5A / Current Sensing AC 120VAC
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
CR Magnetics Inc.
AC Ground Fault Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, No Time delay, 10 - 100 mAAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Latching,, No Time delay, 3 - 30 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess