EN
  • EN
  • DE

CR4520-150

Part No CR4520-150
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description True RMS AC Voltage Transducer, Single Element, 20 Hz - 5 KHz, 0 - 500 Output Load, 24 VDC +/-10%, 0-150 VAC Input Range, 4 - 20 mADC Output Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384287-CR4520-150
Package Box
Product Status Active
Type True RMS AC Voltage Transducer
Input Range 0 ~ 150VAC
Output 4 ~ 20 mA
Isolation 2500VDC
Response Time 250ms
Accuracy 0.5%
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 60°C
Approval Agency CE, cURus
Ultra Librarian 3D Model Ultra Librarian CR4520-150 CAD Model

You May Also Be Interested in

CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
CR Magnetics Inc.
Ground Fault Sensor, Solid Core External 1.60" I.D. CT, 50 - 400 Hz Freq Range, 18 to 24VAC at 50/60Hz or 12.5 to 35VDC Power Supply, Overcurrent Detection, Latching and Non-Latching DIP Switch, 0.1 - 1 Second Adustable Time Delay, 0.01 to 0.1 AAC Adjustable Trip Range,
Need more? Email Us
CR Magnetics Inc.
Ground Fault Sensor, Solid Core Internal CT 0.5" ID, 50 - 400 Hz Freq Range, 18 to 24VAC at 50/60Hz or 12.5 to 35VDC Power Supply, Overcurrent Detection, Latching and Non-Latching DIP Switch, 0.5 - 6 Second Adjustable Time Delay, 0.01 to 0.1 AAC Adjustable Trip Range,
Need more? Email Us
CR Magnetics Inc.
Ground Fault Sensor, Solid Core External 1.75" I.D. CT, 50 - 400 Hz Freq Range, 18 to 24VAC at 50/60Hz or 12.5 to 35VDC Power Supply, Overcurrent Detection, Latching and Non-Latching DIP Switch, 0.1 - 1 Second Adustable Time Delay, 0.01 to 0.1 AAC Adjustable Trip Range,
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 6 - 60 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, No Time delay, 3 - 30 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 120 VAC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 6 - 60 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
Crouzet USA
CONTROL RELAY VOLTAGE 220VAC / Voltage Sensing AC/DC 110VAC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess