EN
  • EN
  • DE

CSD10030

Part No CSD10030
Manufacturer Cree Inc.
Catalog END - OF - LIFE
Description ZERO RECOVERY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cree Inc.
Win Source Part Number 1163512-CSD10030
Manufacturer Homepage www.cree.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD10030 CAD Model

Description

The CSD10030 is a power MOSFET manufactured by Cree Inc. While specific datasheets may be limited due to its end-of-life status, understanding its typical characteristics as a power MOSFET is still possible. It is designed for high-efficiency power switching applications.

Applications

  • Synchronous Rectification: Used in DC-DC converters to improve efficiency.
  • Power Supplies: Employed in both AC-DC and DC-DC power supplies for various electronic devices.
  • Motor Control: Used in motor control circuits for efficient power switching.
  • Lighting: Found in LED lighting systems for power management.
  • Battery Management Systems: Integrated into BMS for efficient charging and discharging of batteries.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge (Qg): Reduces the drive power requirements.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Surface Mount Package: Allows for efficient board assembly.

Benefits

  • Increased Efficiency: Low RDS(on) and fast switching reduce power losses, improving overall system efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generated, simplifying thermal management.
  • Improved Power Density: Smaller package size allows for compact designs.
  • Enhanced Reliability: High avalanche energy ensures robust performance under transient conditions.
  • Simplified Design: Low gate charge reduces the complexity of the gate drive circuitry.

Additional Details

Given the likely lack of readily available datasheets due to the EOL status, it's crucial to consider typical values for similar MOSFETs when designing with or replacing the CSD10030. Key specifications to look for in potential replacements include voltage rating (Vds), current rating (Id), on-resistance (RDS(on)), gate charge (Qg), and package type. Designers must verify compatibility with existing circuitry.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess