EN
  • EN
  • DE

AT28C256-15TI

Part No AT28C256-15TI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 28TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT28C256
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565495-AT28C256-15TI
Ultra Librarian 3D Model Ultra Librarian AT28C256-15TI CAD Model

Description

Microchip Technology AT28C256-15TI EEPROM

The AT28C256-15TI is a high-performance 256K (32K x 8) Parallel EEPROM manufactured by Microchip Technology, designed for applications that require fast and reliable non-volatile memory storage. With its robust design and industry-standard packaging, this EEPROM is a perfect solution for a wide range of data storage needs in various electronic devices.

Key Features:

  • High-Density Storage: The AT28C256-15TI offers a substantial 256Kb storage capacity, making it ideal for storing boot code, configuration parameters, and other critical data.
  • Fast Access Time: With a fast access time of 150ns, this EEPROM enables quick read operations, which is essential for performance-critical applications.
  • Low Power Consumption: Designed for energy efficiency, the device operates with low power, making it suitable for battery-powered and power-sensitive applications.
  • Extended Temperature Range: The EEPROM functions reliably across an extended temperature range, ensuring stable performance in diverse environmental conditions.
  • Easy Interface: It features a simple parallel interface, which allows for easy integration with microcontrollers and other digital systems.
  • High Reliability: The AT28C256-15TI is built to last, with a high endurance rating and data retention capability that guarantees the preservation of data over time.

Applications:

The AT28C256-15TI is versatile and can be used in a variety of applications, such as:

  • Embedded systems
  • Telecommunications
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Product Specifications:

The device comes in a 28-lead TSOP package, which is widely accepted in the industry and ensures compatibility with standard PCB layouts. It operates from a single 5V power supply, which simplifies power management in embedded systems. The EEPROM also includes features such as hardware and software write protection to prevent accidental data corruption.

In summary, the Microchip Technology AT28C256-15TI EEPROM is a reliable and efficient solution for applications requiring fast access, durable storage, and a wide operating range. Its robust feature set ensures that it can meet the demands of a broad spectrum of data storage challenges.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1686 $50.1802
18+ $5.8819 $105.8742
27+ $5.6981 $153.8487
37+ $5.5143 $204.0291
47+ $5.3305 $250.5335
63+ $4.7791 $301.0833
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess